Win Source Part Number: 958343-AL5809-120P1-
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Signage
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: 60V
Current - Output / Channel: 120mA
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 60V
Package / Case: POWERDI®123
Supplier Device Package: PowerDI™ 123
Temperature Range - Operating: -40°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): AL5809-90P1-7; AL5809-150P1-7; AL5809-60P1-7;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL5809-120P1-7DICT,A
Base Product Number: AL5809
IC LED DRVR LIN PWM 120MA PDI123 Product overview: AL5809-120P1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 120MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-120P1-7 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear PWM Dimming 120mA PowerDI™ 123
LED Driver IC 1 Output Linear PWM Dimming 120mA PowerDI™ 123
LED Driver IC 1 Output Linear PWM Dimming 120mA PowerDI™ 123
IC LED DRVR LIN PWM 120MA PDI12
LED Lighting Drivers LED HV Int Switch
LED DRIVER, CC/LINEAR, -40 TO 125DEG C ROHS COMPLIANT: YES
60V PWM 1 120mA 2.5V~60V PowerDI-123 LED Drivers ROHS
IC LED DRVR LIN PWM 120MA PDI123
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 958343-AL5809-120P1-7 | 137-AL5809-120P1-7 | AL5809-120P1-7DIDKR-ND | AL5809-120P1-7 | AL5809-120P1-7 | 76AH4530 | AL5809-120P1-7 | AL5809-120P1-7 |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | 120MA LED Driver IC | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Led Driver, Cc/linear, -40 To 125Deg C Rohs Compliant Diodes Inc. | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Output Voltage | 60 volts | 60 volts | 60 volts | 60 volts | ||||
| Package Type | POWERDI®123 | Tape & Reel (TR) | ||||||
| Input Voltage | 2.5 to 60 volts | 2.5 to 60 volts | 2.5 to 60 volts | 2.5 to 60 volts |