IC LED DRVR LIN PWM 100MA PDI123 Product overview: AL5809-100QP1-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 100MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5809-100QP1-7 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear PWM Dimming 100mA PowerDI™ 123
LED Driver IC 1 Output Linear PWM Dimming 100mA PowerDI™ 123
LED Driver IC 1 Output Linear PWM Dimming 100mA PowerDI™ 123
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Internal Switch(s): Single Switch, Normally Closed
Voltage - Supply (Min): 3.5V
Voltage - Supply (Max): 24V
Voltage - Output: 1.6 V ~ 5.3 V
Current - Output / Channel: 20A
Operating Temperature: -40°C ~ 85°C
Mounting Type: Through Hole
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
IC LED DRVR LIN PWM 100MA PDI123
LED DRIVER, AEC-Q100, CC/LINEAR, 85DEG C ROHS COMPLIANT: YES
LED Lighting Drivers LED Linear Driver
IC LED DRVR LIN PWM 100MA PDI123
IC LED DRVR LIN PWM 100MA PDI123
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL5809-100QP1-7 | AL5809-100QP1-7DIDKR-ND | AL5809-100QP1-7 | 76AH4529 | AL5809-100QP1-7 | 233-AL5809-100QP1-7 | AL5809-100QP1-7 | |
| Product Name | 100MA LED Driver IC | LED Drivers | Connectors,Interconnects | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Aec-Q100, Cc/linear, 85Deg C Rohs Compliant Diodes Inc. | LED Lighting Drivers | IC LED DRVR LIN PWM 100MA PDI123 | PMIC - LED Drivers |
| Input Voltage | 2.5 to 60 volts | 2.5 to 60 volts | 2.5 to 60 volts | |||||
| Output Voltage | 60 volts | 60 volts | 1.6 to 5.3 volts | |||||
| Number of Channels | 1 # | |||||||
| Package Type | Tape & Reel (TR) | 8-SMD, No Lead | POWERDI®123 |