DIODES Incorporated LED Drivers AL5801W6Q-7

Description
LED Driver IC 1 Output Linear PWM Dimming 350mA SOT-26
Request a Quote Datasheet
Description
LED Driver IC 1 Output Linear PWM Dimming 350mA SOT-26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - AL5801W6Q-7DICT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 350mA SOT-26

LED Driver IC 1 Output Linear PWM Dimming 350mA SOT-26

Buy Now Datasheet
LED Drivers - AL5801W6Q-7DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 350mA SOT-26

LED Driver IC 1 Output Linear PWM Dimming 350mA SOT-26

Buy Now Datasheet
LED Drivers - AL5801W6Q-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output Linear PWM Dimming 350mA SOT-26

LED Driver IC 1 Output Linear PWM Dimming 350mA SOT-26

Buy Now Datasheet
PMIC - PMIC - LED Drivers - AL5801W6Q-7 - 860856-AL5801W6Q-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL5801W6Q-7
860856-AL5801W6Q-7
PMIC - PMIC - LED Drivers - AL5801W6Q-7 860856-AL5801W6Q-7
Manufacturer: Diodes Incorporated Win Source Part Number: 860856-AL5801W6Q-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 1 Output Linear - PWM Dimming 350mA SOT-26 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: AL5801 Categories: Integrated Circuits (ICs) Case / Package: SOT-26 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AL5801W6Q-7DIDKR, AL5801W6Q-7DITR, 1134-AL5801W6Q-7DITR , AL5801W6Q-7DICT, 1134-AL5801W6Q-7DICT , -AL5801W6Q-7DITR, 1134-AL5801W6Q-7DIDK R, -AL5801W6Q-7DIDKR, -AL5801W6Q-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 860856-AL5801W6Q-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output Linear - PWM Dimming 350mA SOT-26
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: AL5801
Categories: Integrated Circuits (ICs)
Case / Package: SOT-26
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL5801W6Q-7DIDKR, AL5801W6Q-7DITR, 1134-AL5801W6Q-7DITR, AL5801W6Q-7DICT, 1134-AL5801W6Q-7DICT, -AL5801W6Q-7DITR, 1134-AL5801W6Q-7DIDKR, -AL5801W6Q-7DIDKR, -AL5801W6Q-7DICT

Buy Now Datasheet
Singapore, Singapore
350MA LED Driver IC
137-AL5801W6Q-7
350MA LED Driver IC 137-AL5801W6Q-7
IC LED DRVR LIN PWM 350MA SOT26 Product overview: AL5801W6Q-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5801W6Q-7 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 350MA SOT26 Product overview: AL5801W6Q-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5801W6Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Led, Dc/dc Driver, Linear, Smd, Sot-26 Rohs Compliant Diodes Inc. - 28AK5498 - Newark, An Avnet Company
Chicago, IL, United States
Led, Dc/dc Driver, Linear, Smd, Sot-26 Rohs Compliant Diodes Inc.
28AK5498
Led, Dc/dc Driver, Linear, Smd, Sot-26 Rohs Compliant Diodes Inc. 28AK5498
LED, DC/DC DRIVER, LINEAR, SMD, SOT-26 ROHS COMPLIANT: YES

LED, DC/DC DRIVER, LINEAR, SMD, SOT-26 ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL5801W6Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL5801W6Q-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL5801W6Q-7
IC LED DRVR LIN PWM 350MA SOT26

IC LED DRVR LIN PWM 350MA SOT26

Supplier's Site
PMIC - LED Drivers - AL5801W6Q-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL5801W6Q-7
PMIC - LED Drivers AL5801W6Q-7
IC LED DVR 100V ADJ SOT26

IC LED DVR 100V ADJ SOT26

Supplier's Site Datasheet
LED DRVR 1-CH PWM 100V 0.35A 6-Pin SOT-26 T/R - 233-AL5801W6Q-7 - Utmel Electronic Limited
Hong Kong, China
LED DRVR 1-CH PWM 100V 0.35A 6-Pin SOT-26 T/R
233-AL5801W6Q-7
LED DRVR 1-CH PWM 100V 0.35A 6-Pin SOT-26 T/R 233-AL5801W6Q-7
LED DRVR 1-CH PWM 100V 0.35A 6-Pin SOT-26 T/R

LED DRVR 1-CH PWM 100V 0.35A 6-Pin SOT-26 T/R

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number AL5801W6Q-7DICT-ND 860856-AL5801W6Q-7 137-AL5801W6Q-7 28AK5498 AL5801W6Q-7 AL5801W6Q-7 233-AL5801W6Q-7
Product Name LED Drivers PMIC - PMIC - LED Drivers - AL5801W6Q-7 350MA LED Driver IC Led, Dc/dc Driver, Linear, Smd, Sot-26 Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED DRVR 1-CH PWM 100V 0.35A 6-Pin SOT-26 T/R
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3.5 to 20 volts 3.5 to 20 volts 3.5 to 20 volts 3.5 to 20 volts
Output Voltage 1.1 to 100 volts 1.1 volts 1.1 to 100 volts
Output Current 350 milliamps 350 milliamps 350 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - AAT3112IVN-5.0-T1 - 198456-AAT3112IVN-5.0-T1 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 4.8 to 5.2 volts
View Details
3 suppliers
Automotive Two String Boost Led Driver For Backlighting - A8518KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 697410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 264 volts
Output Voltage 50 volts
View Details
 - LT3517HFE#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
View Details