LED Driver IC 1 Output Linear PWM Dimming 350mA SOT-26
LED Driver IC 1 Output Linear PWM Dimming 350mA SOT-26
LED Driver IC 1 Output Linear PWM Dimming 350mA SOT-26
IC LED DRVR LIN PWM 350MA SOT26 Product overview: AL5801W6-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL5801W6-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 078008-AL5801W6-7
Packaging: Reel - TR
Type: Linear
Applications: Signage
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: PWM
Family Name: AL5801
Output Voltage: 1.1 V to 100 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-26
Maximum Supply Voltage: 20V
Operating Input Voltage(Min): 3.5V
Channel Output Current: 350mA
Alternative Parts (Cross-Reference): TK86901AM1; SSL5231BT/1J; SSL21081AT/1,118; CXA3834AM;
Introduction Date: June 22, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC LED DRVR LIN DIM 350MA SOT26
LED DRIVER, AEC-Q100, LINEAR, 125DEG C ROHS COMPLIANT: YES
1.1V~100V PWM 1 350mA 3.5V~20V SOT-26 LED Drivers ROHS
IC LED DRVR LIN PWM 350MA SOT26
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL5801W6-7DIDKR-ND | 137-AL5801W6-7 | 078008-AL5801W6-7 | AL5801W6-7 | 76AH4527 | AL5801W6-7 | AL5801W6-7 |
| Product Name | LED Drivers | 350MA LED Driver IC | PMIC - PMIC - LED Drivers - AL5801W6-7 | PMIC - LED Drivers | Led Driver, Aec-Q100, Linear, 125Deg C Rohs Compliant Diodes Inc. | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3.5 to 20 volts | 3.5 to 20 volts | 3.5 volts | 3.5 to 20 volts | 3.5 to 20 volts | ||
| Output Voltage | 1.1 to 100 volts | 1.1 volts | 1.1 to 100 volts | 1.1 to 100 volts | |||
| Output Current | 350 milliamps | 350 milliamps | 350 milliamps | 350 milliamps |