LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 1.5A (Flash) U-WLB1713-12
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AL3644TTCH12-7 |
| Product Name | LED Drivers |
| Number of Outputs | 2; 2 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Current | 1.5 amps |
| Switching Frequency | 4000 kHz |