Win Source Part Number: 1368359-AL3644CH12-7
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
Type: DC DC Regulator
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Frequency: 4MHz
Package / Case: 12-UFBGA, WLBGA
Supplier Device Package: U-WLB1713-12
Base Product Number: AL3644
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Camera Flash
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Up (Boost)
Internal Switch(s): Yes
Number of Outputs: 2
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 5V
Current - Output / Channel: 1.5A (Flash)
Dimming: I²C, PWM
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 1.5A (Flash) U-WLB1713-12
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 1.5A (Flash) U-WLB1713-12
LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) I²C, PWM Dimming 1.5A (Flash) U-WLB1713-12
IC LED DRVR RGLTR I2C U-WLB1713 Product overview: AL3644CH12-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL3644CH12-7 can be used for catalog matching and distributor lookup.
LED Lighting Drivers LED Backlight Handheld
IC LED DRVR RGLTR I2C U-WLB1713
LED, DC/DC DRIVER, BOOST, 4MHZ, SMD ROHS COMPLIANT: YES
LED BACKLIGHT HANDHELD U-WLB1713
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1368359-AL3644CH12-7 | AL3644CH12-7DITR-ND | 137-AL3644CH12-7 | AL3644CH12-7 | AL3644CH12-7 | 28AK5496 | AL3644CH12-7 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led, Dc/dc Driver, Boost, 4Mhz, Smd Rohs Compliant Diodes Inc. | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 12-UFBGA, WLBGA | Tape & Reel (TR) | |||||
| Input Voltage | 2.5 to 5 volts | 2.5 to 5 volts | 2.5 to 5 volts | ||||
| Output Current | 1500 milliamps | 1500 milliamps |