LED Driver IC 9 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 30mA QFN3030-20
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AL3158FSG-7 |
| Product Name | LED Drivers |
| Number of Outputs | 9 |
| Output Configuration | Inverting; Switched Capacitor (Charge Pump) |
| Output Current | 0.0300 amps |
| Switching Frequency | 1200 kHz |