DIODES Incorporated 30MA LED Driver IC AL3157F-7

Description
IC LED DRVR RGLTR DIM 30MA 12DFN Product overview: AL3157F-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL3157F-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR DIM 30MA 12DFN Product overview: AL3157F-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL3157F-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30MA LED Driver IC
137-AL3157F-7
30MA LED Driver IC 137-AL3157F-7
IC LED DRVR RGLTR DIM 30MA 12DFN Product overview: AL3157F-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL3157F-7 can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR DIM 30MA 12DFN Product overview: AL3157F-7 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 30MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL3157F-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - AL3157F-7 - 803296-AL3157F-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL3157F-7
803296-AL3157F-7
PMIC - PMIC - LED Drivers - AL3157F-7 803296-AL3157F-7
Manufacturer: Diodes Incorporated Win Source Part Number: 803296-AL3157F-7 Packaging: Reel Type: DC DC Regulator Mounting Style: SMD Applications: Backlight Frequency: 1.2MHz Current - Output / Channel: 30mA, 210mA Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Dimming: PWM Voltage - Supply (Min): 2.7V Supplier Device Package: 12-DFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 12-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 5.5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803296-AL3157F-7
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Frequency: 1.2MHz
Current - Output / Channel: 30mA, 210mA
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Dimming: PWM
Voltage - Supply (Min): 2.7V
Supplier Device Package: 12-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V

Buy Now
PMIC - LED Drivers - AL3157F-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL3157F-7
PMIC - LED Drivers AL3157F-7
IC LED DRVR RGLTR DIM 30MA 12DFN

IC LED DRVR RGLTR DIM 30MA 12DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL3157F-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL3157F-7
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL3157F-7
IC LED DRVR RGLTR DIM 30MA 12DFN

IC LED DRVR RGLTR DIM 30MA 12DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL3157F-7 803296-AL3157F-7 AL3157F-7 AL3157F-7
Product Name 30MA LED Driver IC PMIC - PMIC - LED Drivers - AL3157F-7 PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Number of Channels 4 #
Package Type Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

1.5A LED Driver IC - 137-AAT1278IUP-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
4 suppliers
LED Driver ICs - 2467414P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 150 milliamps
View Details