LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 860852-AL3066S16-13
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AL3066
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL3066S16-13DITR, AL3066S16-13DICT, AL3066S16-13DIDKR
IC LED DRVR CTRLR PWM 250MA 16SO Product overview: AL3066S16-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 250MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL3066S16-13 can be used for catalog matching and distributor lookup.
IC LED DRVR BACKLIGHT 16SO
LED Lighting Drivers LED Backlight Laptop/TV
IC LED DRVR CTRLR PWM 250MA 16SO
IC LED DRVR BACKLIGHT 16SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL3066S16-13DICT-ND | 860852-AL3066S16-13 | 137-AL3066S16-13 | 233-AL3066S16-13 | AL3066S16-13 | AL3066S16-13 | AL3066S16-13 |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - AL3066S16-13 | 250MA LED Driver IC | IC LED DRVR BACKLIGHT 16SO | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 4.5 to 33 volts | 4.5 to 33 volts | 4.5 to 33 volts | ||||
| Output Voltage | 100 volts | ||||||
| Output Current | 250 milliamps | 250 milliamps |