Manufacturer: Diodes Incorporated
Win Source Part Number: 1016449-AL1791AFE-13
Packaging: Reel - TR
Type: Linear
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: U-DFN4030-14
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 6.5V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC LED DRVR LINEAR PWM 1A 14UDFN Product overview: AL1791AFE-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1791AFE-13 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Analog, PWM Dimming 1A U-DFN4030-14
LED Driver IC 1 Output Linear Analog, PWM Dimming 1A U-DFN4030-14
LED Driver IC 1 Output Linear Analog, PWM Dimming 1A U-DFN4030-14
LED, AC/DC DRIVER, U-DFN4030, SMD ROHS COMPLIANT: YES
LED Lighting Drivers Sgl-Ch 6.5 to 30V 1A LED Driver AC/DC PWM
IC LED LINEAR DRIVER 14UDFN
IC LED DRVR LINEAR PWM 1A 14UDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1016449-AL1791AFE-13 | 137-AL1791AFE-13 | AL1791AFE-13DICT-ND | 28AK5491 | AL1791AFE-13 | AL1791AFE-13 | AL1791AFE-13 |
| Product Name | PMIC - PMIC - LED Drivers - AL1791AFE-13 | 1A LED Driver IC | LED Drivers | Led, Ac/dc Driver, U-Dfn4030, Smd Rohs Compliant Diodes Inc. | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 6.5 volts | 6.5 to 30 volts | 6.5 to 30 volts | 6.5 to 30 volts | |||
| Output Voltage | 30 volts | 30 volts | 30 volts | ||||
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps |