DIODES Incorporated Connectors,Interconnects AL1783T16E-13

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Internal Switch(s): Single Switch, Normally Closed Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 400V Current - Output / Channel: 20A Operating Temperature: -40°C ~ 85°C Applications: Board Mount Dimming: Analog, I²C, PWM Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Internal Switch(s): Single Switch, Normally Closed Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 400V Current - Output / Channel: 20A Operating Temperature: -40°C ~ 85°C Applications: Board Mount Dimming: Analog, I²C, PWM Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Internal Switch(s): Single Switch, Normally Closed Voltage - Supply (Min): 3.5V Voltage - Supply (Max): 400V Current - Output / Channel: 20A Operating Temperature: -40°C ~ 85°C Applications: Board Mount Dimming: Analog, I²C, PWM Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Internal Switch(s): Single Switch, Normally Closed
Voltage - Supply (Min): 3.5V
Voltage - Supply (Max): 400V
Current - Output / Channel: 20A
Operating Temperature: -40°C ~ 85°C
Applications: Board Mount
Dimming: Analog, I²C, PWM
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead

Buy Now Datasheet
Singapore, Singapore
125MA LED Driver IC
137-AL1783T16E-13
125MA LED Driver IC 137-AL1783T16E-13
IC LED DRV LIN PWM 125MA 16TSSOP Product overview: AL1783T16E-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 125MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1783T16E-13 can be used for catalog matching and distributor lookup.

IC LED DRV LIN PWM 125MA 16TSSOP Product overview: AL1783T16E-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 125MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1783T16E-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 31-AL1783T16E-13DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 3 Output Linear PWM Dimming 125mA 16-TSSOP-EP

LED Driver IC 3 Output Linear PWM Dimming 125mA 16-TSSOP-EP

Buy Now Datasheet
LED Drivers - 31-AL1783T16E-13CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 3 Output Linear PWM Dimming 125mA 16-TSSOP-EP

LED Driver IC 3 Output Linear PWM Dimming 125mA 16-TSSOP-EP

Buy Now Datasheet
LED Drivers - 31-AL1783T16E-13TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 3 Output Linear PWM Dimming 125mA 16-TSSOP-EP

LED Driver IC 3 Output Linear PWM Dimming 125mA 16-TSSOP-EP

Buy Now Datasheet
PMIC - LED Drivers - AL1783T16E-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL1783T16E-13
PMIC - LED Drivers AL1783T16E-13
LED LINEAR DRIVER,TSSOP-16EP,T& R

LED LINEAR DRIVER,TSSOP-16EP,T&R

Supplier's Site Datasheet
Led Driver, Linear, Tssop-16Ep Rohs Compliant Diodes Inc. - 21AJ9809 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Linear, Tssop-16Ep Rohs Compliant Diodes Inc.
21AJ9809
Led Driver, Linear, Tssop-16Ep Rohs Compliant Diodes Inc. 21AJ9809
LED DRIVER, LINEAR, TSSOP-16EP ROHS COMPLIANT: YES

LED DRIVER, LINEAR, TSSOP-16EP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL1783T16E-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL1783T16E-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1783T16E-13
IC LED DRV LIN PWM 125MA 16TSSOP

IC LED DRV LIN PWM 125MA 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL1783T16E-13 31-AL1783T16E-13DKR-ND AL1783T16E-13 21AJ9809 AL1783T16E-13
Product Name Connectors,Interconnects 125MA LED Driver IC LED Drivers PMIC - LED Drivers Led Driver, Linear, Tssop-16Ep Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 8-SMD, No Lead Tape & Reel (TR)
Input Voltage 6.5 to 60 volts 6.5 to 60 volts 6.5 to 60 volts
Number of Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Automotive High Brightness LED, Current Regulator - A6260KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
LED Driver IC - 137-AAT3195IJQ-2-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
5 suppliers
LED Driver ICs - 2548494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 100 milliamps
View Details
PMIC - LED Drivers - LM3405AXMKX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details