DIODES Incorporated 1.5A LED Driver IC AL1781T16E-13

Description
IC LED DRVR LIN PWM 1.5A 16TSSOP Product overview: AL1781T16E-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1781T16E-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR LIN PWM 1.5A 16TSSOP Product overview: AL1781T16E-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1781T16E-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A LED Driver IC
137-AL1781T16E-13
1.5A LED Driver IC 137-AL1781T16E-13
IC LED DRVR LIN PWM 1.5A 16TSSOP Product overview: AL1781T16E-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1781T16E-13 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 1.5A 16TSSOP Product overview: AL1781T16E-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.5A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1781T16E-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - LED Drivers - 968515-AL1781T16E-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
968515-AL1781T16E-13
Integrated Circuits (ICs) - PMIC - LED Drivers 968515-AL1781T16E-13
Win Source Part Number: 968515-AL1781T16E-13 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Applications: Lighting Standard Package: 2,500 Mounting: SMD (SMT) Current - Output / Channel: 1.5A Internal Switch(s): No Number of Outputs: 1 Dimming: PWM Voltage - Supply (Min): 6.5V Voltage - Supply (Max): 30V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 16-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AL1781T16E-13DITR,AL 1781T16E-13DICT,AL17 81T16E-13DIDKR Base Product Number: AL1781

Win Source Part Number: 968515-AL1781T16E-13
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Applications: Lighting
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output / Channel: 1.5A
Internal Switch(s): No
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 6.5V
Voltage - Supply (Max): 30V
Package / Case: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 16-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL1781T16E-13DITR,AL1781T16E-13DICT,AL1781T16E-13DIDKR
Base Product Number: AL1781

Buy Now Datasheet
Led Driver, Linear, Tssop-Ep-16, 30V Rohs Compliant Diodes Inc. - 81AH8729 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Linear, Tssop-Ep-16, 30V Rohs Compliant Diodes Inc.
81AH8729
Led Driver, Linear, Tssop-Ep-16, 30V Rohs Compliant Diodes Inc. 81AH8729
LED DRIVER, LINEAR, TSSOP-EP-16, 30V ROHS COMPLIANT: YES

LED DRIVER, LINEAR, TSSOP-EP-16, 30V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL1781T16E-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL1781T16E-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1781T16E-13
IC LED DRVR LIN PWM 1.5A 16TSSOP

IC LED DRVR LIN PWM 1.5A 16TSSOP

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
AL1781T16E-13
LED Lighting Drivers AL1781T16E-13
LED Lighting Drivers LED Linear Driver

LED Lighting Drivers LED Linear Driver

Buy Now Datasheet
PMIC - LED Drivers - AL1781T16E-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL1781T16E-13
PMIC - LED Drivers AL1781T16E-13
LED LINEAR DRIVER TSSOP-16EP

LED LINEAR DRIVER TSSOP-16EP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL1781T16E-13 968515-AL1781T16E-13 81AH8729 AL1781T16E-13 AL1781T16E-13 AL1781T16E-13
Product Name 1.5A LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers Led Driver, Linear, Tssop-Ep-16, 30V Rohs Compliant Diodes Inc. Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Input Voltage 6.5 to 30 volts 6.5 to 30 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 697387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 240 volts
Output Voltage 48.2 volts
View Details
SOIC LED Driver IC - 137-A6277SLWTR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 8 #
View Details
3 suppliers
LED Driver IC - SKY84632-11-001 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - LED Drivers - AS3693A - Lingto Electronic Limited
Rochester Electronics
Specs
Type Dimmable
Output Current 70 milliamps
View Details