DIODES Incorporated 300MA LED Driver IC AL17150-10BS7-13

Description
IC LED DRIVER OFFL 300MA 7SO Product overview: AL17150-10BS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 300MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL17150-10BS7-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL 300MA 7SO Product overview: AL17150-10BS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 300MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL17150-10BS7-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300MA LED Driver IC
137-AL17150-10BS7-13
300MA LED Driver IC 137-AL17150-10BS7-13
IC LED DRIVER OFFL 300MA 7SO Product overview: AL17150-10BS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 300MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL17150-10BS7-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL 300MA 7SO Product overview: AL17150-10BS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 300MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL17150-10BS7-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 31-AL17150-10BS7-13CT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Buck Dimming 300mA 7-SO

LED Driver IC 1 Output AC DC Offline Switcher Buck Dimming 300mA 7-SO

Buy Now Datasheet
LED Drivers - 31-AL17150-10BS7-13TR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Buck Dimming 300mA 7-SO

LED Driver IC 1 Output AC DC Offline Switcher Buck Dimming 300mA 7-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1353280-AL17150-10BS7-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1353280-AL17150-10BS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1353280-AL17150-10BS7-13
Win Source Part Number: 1353280-AL17150-10BS 7-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 32 pct. Type: AC DC Offline Switcher MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Base Product Number: AL17150 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Lighting REACH Status: REACH Unaffected ECCN: EAR99 Topology: Buck Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Min): 8.2V Voltage - Supply (Max): 8.8V Current - Output / Channel: 300mA

Win Source Part Number: 1353280-AL17150-10BS7-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 32 pct.
Type: AC DC Offline Switcher
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SO
Base Product Number: AL17150
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Buck
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 8.2V
Voltage - Supply (Max): 8.8V
Current - Output / Channel: 300mA

Buy Now Datasheet
PMIC - LED Drivers - AL17150-10BS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL17150-10BS7-13
PMIC - LED Drivers AL17150-10BS7-13
LED HV SWITCHER SO-7

LED HV SWITCHER SO-7

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL17150-10BS7-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL17150-10BS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL17150-10BS7-13
IC LED DRIVER OFFL 300MA 7SO

IC LED DRIVER OFFL 300MA 7SO

Supplier's Site
Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc. - 28AK5490 - Newark, An Avnet Company
Chicago, IL, United States
Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc.
28AK5490
Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc. 28AK5490
LED, AC/DC DRIVER, SOIC, SMD ROHS COMPLIANT: YES

LED, AC/DC DRIVER, SOIC, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL17150-10BS7-13 31-AL17150-10BS7-13CT-ND 1353280-AL17150-10BS7-13 AL17150-10BS7-13 AL17150-10BS7-13 28AK5490
Product Name 300MA LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc.
Input Voltage 8.2 to 8.8 volts 8.2 to 8.8 volts 8.2 to 8.8 volts
Output Voltage 3.3 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 8228751P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 40 volts
View Details
PMIC - PMIC - LED Drivers - CAT3643HV2-GT2 - 914732-CAT3643HV2-GT2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 12-TDFN (3x3)
View Details
2 suppliers