DIODES Incorporated Buck Step-Down DC-DC Converter IC AL17050WT-7

Description
IC OFFLINE SW STEP-DOWN SOT25 Product overview: AL17050WT-7 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-AL17050WT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OFFLINE SW STEP-DOWN SOT25 Product overview: AL17050WT-7 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-AL17050WT-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck Step-Down DC-DC Converter IC
748-AL17050WT-7
Buck Step-Down DC-DC Converter IC 748-AL17050WT-7
IC OFFLINE SW STEP-DOWN SOT25 Product overview: AL17050WT-7 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-AL17050WT-7 can be used for catalog matching and distributor lookup.

IC OFFLINE SW STEP-DOWN SOT25 Product overview: AL17050WT-7 from Diodes Incorporated is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, Step-Down DC-DC Converter IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-AL17050WT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - AL17050WT-7 - 860849-AL17050WT-7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - AL17050WT-7
860849-AL17050WT-7
PMIC - PMIC - AC DC Converters, Offline Switchers - AL17050WT-7 860849-AL17050WT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 860849-AL17050WT-7 Operating Temperature Range: -40°C ~ 105°C (TA) Features: Converter Offline Step-Down (Buck) Topology - SOT-25 Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Supply Voltage: 5.3V ~ 5.6V Family Name: AL17050 Categories: Integrated Circuits (ICs) Case / Package: SOT-25 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AL17050WT-7DICT, AL17050WT-7DITR, AL17050WT-7DIDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 860849-AL17050WT-7
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Converter Offline Step-Down (Buck) Topology - SOT-25
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 5.3V ~ 5.6V
Family Name: AL17050
Categories: Integrated Circuits (ICs)
Case / Package: SOT-25
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL17050WT-7DICT, AL17050WT-7DITR, AL17050WT-7DIDKR

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - AL17050WT-7 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
AL17050WT-7
PMIC - AC DC Converters, Offline Switchers AL17050WT-7
IC OFFLINE SW STEP-DOWN SOT25

IC OFFLINE SW STEP-DOWN SOT25

Supplier's Site Datasheet
AC DC Converters, Offline Switches - AL17050WT-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
AL17050WT-7
AC DC Converters, Offline Switches AL17050WT-7
Converter Offline Step-Down (Buck) Topology SOT-25

Converter Offline Step-Down (Buck) Topology SOT-25

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 748-AL17050WT-7 860849-AL17050WT-7 AL17050WT-7 AL17050WT-7
Product Name Buck Step-Down DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - AL17050WT-7 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tape & Reel (TR) Other; SOT-25 Other; SC-74A, SOT-753
Output Voltage 20 volts
Input Voltage 400 volts 5.3 to 5.6 volts
IOUT 0.0600 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1146AIGV-0.6-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
DC-DC Converters - 1224533P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 160 volts
View Details
Board Mount Modules - AHE2805SF/ESB - 1217130-AHE2805SF/ESB - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 5 volts
IOUT 3 amps
View Details
DCR010505 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010505P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers