DIODES Incorporated PMIC - PMIC - LED Drivers - AL1696-20CS7-13 AL1696-20CS7-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016447-AL1696-20CS7 -13 Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 7-SO Maximum Supply Voltage: 18V Operating Input Voltage(Min): 8.5V Channel Output Current: 2A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016447-AL1696-20CS7 -13 Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 7-SO Maximum Supply Voltage: 18V Operating Input Voltage(Min): 8.5V Channel Output Current: 2A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AL1696-20CS7-13 - 1016447-AL1696-20CS7-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL1696-20CS7-13
1016447-AL1696-20CS7-13
PMIC - PMIC - LED Drivers - AL1696-20CS7-13 1016447-AL1696-20CS7-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1016447-AL1696-20CS7 -13 Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Triac Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 7-SO Maximum Supply Voltage: 18V Operating Input Voltage(Min): 8.5V Channel Output Current: 2A Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1016447-AL1696-20CS7-13
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 7-SO
Maximum Supply Voltage: 18V
Operating Input Voltage(Min): 8.5V
Channel Output Current: 2A
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2A LED Driver IC
137-AL1696-20CS7-13
2A LED Driver IC 137-AL1696-20CS7-13
IC LED DRIVER OFFL TRIAC 2A 7SO Product overview: AL1696-20CS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1696-20CS7-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL TRIAC 2A 7SO Product overview: AL1696-20CS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1696-20CS7-13 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - LED Drivers - AL1696-20CS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL1696-20CS7-13
PMIC - LED Drivers AL1696-20CS7-13
IC OFFLINE LED DRIVER SO-7

IC OFFLINE LED DRIVER SO-7

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL1696-20CS7-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL1696-20CS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1696-20CS7-13
IC LED DRIVER OFFL TRIAC 2A 7SO

IC LED DRIVER OFFL TRIAC 2A 7SO

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
AL1696-20CS7-13
LED Lighting Drivers AL1696-20CS7-13
LED Lighting Drivers LED Offline Driver

LED Lighting Drivers LED Offline Driver

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1016447-AL1696-20CS7-13 137-AL1696-20CS7-13 AL1696-20CS7-13 AL1696-20CS7-13 AL1696-20CS7-13
Product Name PMIC - PMIC - LED Drivers - AL1696-20CS7-13 2A LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Input Voltage 8.5 volts 8.5 to 18 volts 8.5 to 18 volts
Output Current 2000 milliamps 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN5701UMP08X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 8 milliamps
View Details
LED Drivers - 1921262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Pdip
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - LM2758TLX - 071133-LM2758TLX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 2.7 to 5.3 volts
View Details
2 suppliers