DIODES Incorporated 3A LED Driver IC AL16937-30BAS7-13

Description
IC LED DRIVER OFFL DIM 3A 7SO 4K Product overview: AL16937-30BAS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL16937-30BAS7-1 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL DIM 3A 7SO 4K Product overview: AL16937-30BAS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL16937-30BAS7-1 3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A LED Driver IC
137-AL16937-30BAS7-13
3A LED Driver IC 137-AL16937-30BAS7-13
IC LED DRIVER OFFL DIM 3A 7SO 4K Product overview: AL16937-30BAS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL16937-30BAS7-1 3 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL DIM 3A 7SO 4K Product overview: AL16937-30BAS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL16937-30BAS7-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - LED Drivers - 1044344-AL16937-30BAS7-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1044344-AL16937-30BAS7-13
Integrated Circuits (ICs) - PMIC - LED Drivers 1044344-AL16937-30BAS7-13
Win Source Part Number: 1044344-AL16937-30BA S7-13 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: AC DC Offline Switcher Package: Tape & Reel Applications: Lighting Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Output: 400V Frequency: 4kHz Current - Output / Channel: 3A Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Yes Voltage - Supply (Min): 8.5V Voltage - Supply (Max): 18V Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: AL16937-30BAS7-13DIT R,AL16937-30BAS7-13D ICT,AL16937-30BAS7-1 3DIDKR Base Product Number: AL16937 Product Status: Obsolete

Win Source Part Number: 1044344-AL16937-30BAS7-13
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: Lighting
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Output: 400V
Frequency: 4kHz
Current - Output / Channel: 3A
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Yes
Voltage - Supply (Min): 8.5V
Voltage - Supply (Max): 18V
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SO
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL16937-30BAS7-13DITR,AL16937-30BAS7-13DICT,AL16937-30BAS7-13DIDKR
Base Product Number: AL16937
Product Status: Obsolete

Buy Now Datasheet
PMIC - LED Drivers - AL16937-30BAS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL16937-30BAS7-13
PMIC - LED Drivers AL16937-30BAS7-13
LED OFFLINE DRIVER,SO-8EP,T&R,4K

LED OFFLINE DRIVER,SO-8EP,T&R,4K

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AL16937-30BAS7-13
LED Lighting Drivers AL16937-30BAS7-13
LED Lighting Drivers LED Offline Driver

LED Lighting Drivers LED Offline Driver

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL16937-30BAS7-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL16937-30BAS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL16937-30BAS7-13
IC LED DRIVER OFFL DIM 3A 7SO 4K

IC LED DRIVER OFFL DIM 3A 7SO 4K

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL16937-30BAS7-13 1044344-AL16937-30BAS7-13 AL16937-30BAS7-13 AL16937-30BAS7-13 AL16937-30BAS7-13
Product Name 3A LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 8.5 to 18 volts 8.5 to 18 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 8-SOIC (0.154", 3.90mm Width), 7 Leads
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - CAT4016HV6-T2 - 914734-CAT4016HV6-T2 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 24-TQFN (4x4)
View Details
LED Driver ICs - 2548495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 250 milliamps
View Details
LED Drivers - 1287-AAT3156ISN-T1-CHP - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 2 to 4.3 volts
View Details
5 suppliers