DIODES Incorporated Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1692K-20CS7-13

Description
Win Source Part Number: 1368334-AL1692K-20CS 7-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 40 pct. Type: AC DC Offline Switcher MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Base Product Number: AL1692 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Min): 8.5V Voltage - Supply (Max): 18V Current - Output / Channel: 2A Dimming: Triac
Request a Quote Datasheet
Description
Win Source Part Number: 1368334-AL1692K-20CS 7-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 40 pct. Type: AC DC Offline Switcher MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Base Product Number: AL1692 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Min): 8.5V Voltage - Supply (Max): 18V Current - Output / Channel: 2A Dimming: Triac
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1368334-AL1692K-20CS7-13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1368334-AL1692K-20CS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1368334-AL1692K-20CS7-13
Win Source Part Number: 1368334-AL1692K-20CS 7-13 Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 40 pct. Type: AC DC Offline Switcher MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads Supplier Device Package: 7-SO Base Product Number: AL1692 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Min): 8.5V Voltage - Supply (Max): 18V Current - Output / Channel: 2A Dimming: Triac

Win Source Part Number: 1368334-AL1692K-20CS7-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 40 pct.
Type: AC DC Offline Switcher
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SO
Base Product Number: AL1692
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 8.5V
Voltage - Supply (Max): 18V
Current - Output / Channel: 2A
Dimming: Triac

Buy Now Datasheet
Singapore, Singapore
LED OFFLINE DRIVER SO-7 T&R 4K Product overview: AL1692K-20CS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1692K-20CS7-13 can be used for catalog matching and distributor lookup.

LED OFFLINE DRIVER SO-7 T&R 4K Product overview: AL1692K-20CS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1692K-20CS7-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 31-AL1692K-20CS7-13TR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DVR OFLN SWITCHER 2A 7SO

IC LED DVR OFLN SWITCHER 2A 7SO

Buy Now Datasheet
LED Drivers - 31-AL1692K-20CS7-13CT-ND - DigiKey
Thief River Falls, MN, United States
IC LED DVR OFLN SWITCHER 2A 7SO

IC LED DVR OFLN SWITCHER 2A 7SO

Buy Now Datasheet
LED Drivers - 31-AL1692K-20CS7-13DKR-ND - DigiKey
Thief River Falls, MN, United States
IC LED DVR OFLN SWITCHER 2A 7SO

IC LED DVR OFLN SWITCHER 2A 7SO

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL1692K-20CS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1692K-20CS7-13
LED OFFLINE DRIVER SO-7 T&R 4K

LED OFFLINE DRIVER SO-7 T&R 4K

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1368334-AL1692K-20CS7-13 137-AL1692K-20CS7-13 31-AL1692K-20CS7-13TR-ND AL1692K-20CS7-13
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 8-SOIC (0.154", 3.90mm Width), 7 Leads Tape & Reel (TR)
Input Voltage 8.5 to 18 volts 8.5 to 18 volts 8.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8507ELBTR-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.3 to 5.5 volts
Output Current 80 milliamps
View Details
5 suppliers
LITIX™ - Automotive LED Driver IC, LITIX™ Power - TLD5098EP - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Package Type PG-TSDSO-14
Features RoHS Compliant
View Details
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details