Win Source Part Number: 1041615-AL1692-10ES7
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 200kHz
Current - Output / Channel: 100mA
Internal Switch(s): Yes
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Triac
Voltage - Supply (Min): 8.5V
Voltage - Supply (Max): 18V
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SO
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL1692-10ES7-13-ND,A
Base Product Number: AL1692
IC LED DRVR OFFL TRIAC 7SO 4K Product overview: AL1692-10ES7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1692-10ES7-13 can be used for catalog matching and distributor lookup.
IC LED DRVR OFFL TRIAC 7SO 4K
LED Lighting Drivers LED Offline Driver
LED OFFLINE DRIVER SO-7
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1041615-AL1692-10ES7-13 | 137-AL1692-10ES7-13 | AL1692-10ES7-13 | AL1692-10ES7-13 | AL1692-10ES7-13 |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | ||||
| Package Type | 8-SOIC (0.154", 3.90mm Width), 7 Leads | Tape & Reel (TR) | |||
| Input Voltage | 8.5 to 18 volts | 8.5 to 18 volts |