DIODES Incorporated 1A LED Driver IC AL1678-10BS7-13

Description
IC LED DRIVER OFFL NO 1A 7SO Product overview: AL1678-10BS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1678-10BS7-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL NO 1A 7SO Product overview: AL1678-10BS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1678-10BS7-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A LED Driver IC
137-AL1678-10BS7-13
1A LED Driver IC 137-AL1678-10BS7-13
IC LED DRIVER OFFL NO 1A 7SO Product overview: AL1678-10BS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1678-10BS7-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL NO 1A 7SO Product overview: AL1678-10BS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1678-10BS7-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - AL1678-10BS7-13 - 744320-AL1678-10BS7-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL1678-10BS7-13
744320-AL1678-10BS7-13
PMIC - PMIC - LED Drivers - AL1678-10BS7-13 744320-AL1678-10BS7-13
Manufacturer: Diodes Incorporated Win Source Part Number: 744320-AL1678-10BS7- 13 Manufacturer Homepage: www.diodes.com Reference case: SOP-7 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 744320-AL1678-10BS7-13
Manufacturer Homepage: www.diodes.com
Reference case: SOP-7
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now
LED Drivers - AL1678-10BS7-13DI-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) No Dimming 1A 7-SO

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) No Dimming 1A 7-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AL1678-10BS7-13
LED Lighting Drivers AL1678-10BS7-13
LED Lighting Drivers Non-ISO Buck LED 5mA 0.48W 500V

LED Lighting Drivers Non-ISO Buck LED 5mA 0.48W 500V

Buy Now Datasheet
PMIC - LED Drivers - AL1678-10BS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL1678-10BS7-13
PMIC - LED Drivers AL1678-10BS7-13
IC LED OFFLINE DRIVER SO-7

IC LED OFFLINE DRIVER SO-7

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL1678-10BS7-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL1678-10BS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1678-10BS7-13
IC LED DRIVER OFFL NO 1A 7SO

IC LED DRIVER OFFL NO 1A 7SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL1678-10BS7-13 744320-AL1678-10BS7-13 AL1678-10BS7-13DI-ND AL1678-10BS7-13 AL1678-10BS7-13 AL1678-10BS7-13
Product Name 1A LED Driver IC PMIC - PMIC - LED Drivers - AL1678-10BS7-13 LED Drivers LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 8.5 to 18 volts 8.5 to 18 volts 8.5 to 18 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM2751 Regulated 2X, 1.5X Switched Capacitor White LED Driver - LM2751SD-A/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.8 to 5.5 volts
Output Voltage 5 volts
View Details
6 suppliers
16-channel automotive linear LED driver - NEX13161PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
TSSOP LED Driver IC - 137-A6264KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 4 #
View Details
4 suppliers