LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) No Dimming 800mA 7-SO
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AL1678-08BS7-13 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Down (Buck) |
| Output Voltage | 35 volts |
| Output Current | 0.8000 amps |