Win Source Part Number: 1044343-AL1678-08BS7
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel (TR)
Applications: Lighting
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Output: 15V ~ 35V
Frequency: 350kHz
Current - Output / Channel: 800mA
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: No
Voltage - Supply (Min): 8.5V
Voltage - Supply (Max): 18V
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SO
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): AL1676-20CS7-13; AL1676-30AS7-13; AL1696-20CS7-13;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL1678-08BS7-13DITR,
Product Status: Obsolete
IC LED DRIVER OFFL NO 800MA 7SO Product overview: AL1678-08BS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 800MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1678-08BS7-13 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) No Dimming 800mA 7-SO
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) No Dimming 800mA 7-SO
IC LED OFFLINE DRIVER SO-7
IC LED DRIVER OFFL NO 800MA 7SO
LED Lighting Drivers Offline LED Driver High PFC w/ EMI
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1044343-AL1678-08BS7-13 | 137-AL1678-08BS7-13 | AL1678-08BS7-13DI-ND | AL1678-08BS7-13 | AL1678-08BS7-13 | AL1678-08BS7-13 |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | 800MA LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 15 to 35 volts | 15 to 35 volts | ||||
| Package Type | 8-SOIC (0.154", 3.90mm Width), 7 Leads | Tape & Reel (TR) | ||||
| Input Voltage | 8.5 to 18 volts | 8.5 to 18 volts | 8.5 to 18 volts |