DIODES Incorporated PMIC - PMIC - LED Drivers - AL1677-10BS-13 AL1677-10BS-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802478-AL1677-10BS-1 3 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Voltage - Output: 15V Current - Output / Channel: 1A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Part Status: Obsolete (End Of Life) Dimming: No Voltage - Supply (Min): 8.5V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 16.2V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802478-AL1677-10BS-1 3 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Voltage - Output: 15V Current - Output / Channel: 1A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Part Status: Obsolete (End Of Life) Dimming: No Voltage - Supply (Min): 8.5V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 16.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - AL1677-10BS-13 - 802478-AL1677-10BS-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL1677-10BS-13
802478-AL1677-10BS-13
PMIC - PMIC - LED Drivers - AL1677-10BS-13 802478-AL1677-10BS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 802478-AL1677-10BS-1 3 Packaging: Reel Type: AC DC Offline Switcher Mounting Style: SMD Applications: Lighting Voltage - Output: 15V Current - Output / Channel: 1A Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Part Status: Obsolete (End Of Life) Dimming: No Voltage - Supply (Min): 8.5V Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 8-SOIC Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 3 (168 Hours) Voltage - Supply (Maximum): 16.2V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802478-AL1677-10BS-13
Packaging: Reel
Type: AC DC Offline Switcher
Mounting Style: SMD
Applications: Lighting
Voltage - Output: 15V
Current - Output / Channel: 1A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Part Status: Obsolete (End Of Life)
Dimming: No
Voltage - Supply (Min): 8.5V
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 8-SOIC
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 16.2V

Buy Now
Singapore, Singapore
1A LED Driver IC
137-AL1677-10BS-13
1A LED Driver IC 137-AL1677-10BS-13
IC LED DRIVER OFFL NO 1A 8SO Product overview: AL1677-10BS-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1677-10BS-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL NO 1A 8SO Product overview: AL1677-10BS-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1677-10BS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL1677-10BS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL1677-10BS-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1677-10BS-13
IC LED DRIVER OFFL NO 1A 8SO

IC LED DRIVER OFFL NO 1A 8SO

Supplier's Site
PMIC - LED Drivers - AL1677-10BS-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL1677-10BS-13
PMIC - LED Drivers AL1677-10BS-13
LED OFFLINE DRIVER 8-SO

LED OFFLINE DRIVER 8-SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 802478-AL1677-10BS-13 137-AL1677-10BS-13 AL1677-10BS-13 AL1677-10BS-13
Product Name PMIC - PMIC - LED Drivers - AL1677-10BS-13 1A LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Output Voltage 15 volts
Input Voltage 8.5 to 16.2 volts 8.5 to 16.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - SKY81290-11-563LFR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Current 1200 milliamps
View Details
5 suppliers
Automotive 2A Buck Led Driver - A6214KLKTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 697390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 240 volts
Output Voltage 24.2 volts
View Details
360MA LED Driver IC - 137-TLD1120ELXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 5.5 to 40 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
8 suppliers