LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) No Dimming 500mA 8-SO
IC LED DRIVER OFFL NO 500MA 8SO Product overview: AL1677-05BS-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1677-05BS-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 860845-AL1677-05BS-1
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) No Dimming 500mA 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AL1677
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL1677-05BS-13DICT, AL1677-05BS-13DI, AL1677-05BS-13DIDKR,
LED OFFLINE DRIVER 8-SO
IC LED DRIVER OFFL NO 500MA 8SO
LED Lighting Drivers Off-Line LED Driver High PFC w/EMI
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL1677-05BS-13DICT-ND | 137-AL1677-05BS-13 | 860845-AL1677-05BS-13 | AL1677-05BS-13 | AL1677-05BS-13 | 233-AL1677-05BS-13 |
| Product Name | LED Drivers | 500MA LED Driver IC | PMIC - PMIC - LED Drivers - AL1677-05BS-13 | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers Off-Line LED Driver High PFC w/EMI |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8.5 to 16.2 volts | 8.5 to 16.2 volts | 8.5 to 16.2 volts | 85 to 277 volts | ||
| Output Voltage | 15 volts | 15 to ? volts | ||||
| Output Current | 500 milliamps | 500 milliamps | 500 milliamps |