DIODES Incorporated 4A LED Driver IC AL1676-40DS7-13

Description
IC LED DRIVER OFFL 4A 7SO Product overview: AL1676-40DS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1676-40DS7-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL 4A 7SO Product overview: AL1676-40DS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1676-40DS7-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A LED Driver IC
137-AL1676-40DS7-13
4A LED Driver IC 137-AL1676-40DS7-13
IC LED DRIVER OFFL 4A 7SO Product overview: AL1676-40DS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1676-40DS7-13 can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL 4A 7SO Product overview: AL1676-40DS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 4A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1676-40DS7-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - AL1676-40DS7-13 - 860844-AL1676-40DS7-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AL1676-40DS7-13
860844-AL1676-40DS7-13
PMIC - PMIC - LED Drivers - AL1676-40DS7-13 860844-AL1676-40DS7-13
Manufacturer: Diodes Incorporated Win Source Part Number: 860844-AL1676-40DS7- 13 Operating Temperature Range: -40°C ~ 105°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) - Dimming 4A 7-SO Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Family Name: AL1676 Categories: Integrated Circuits (ICs) Case / Package: 7-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AL1676-40DS7-13DIDKR , AL1676-40DS7-13DITR, AL1676-40DS7-13DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 860844-AL1676-40DS7-13
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) - Dimming 4A 7-SO
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: AL1676
Categories: Integrated Circuits (ICs)
Case / Package: 7-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL1676-40DS7-13DIDKR, AL1676-40DS7-13DITR, AL1676-40DS7-13DICT

Buy Now Datasheet
LED Drivers - AL1676-40DS7-13DITR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 4A 7-SO

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 4A 7-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
AL1676-40DS7-13
LED Lighting Drivers AL1676-40DS7-13
LED Lighting Drivers LED Offline Driver

LED Lighting Drivers LED Offline Driver

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AL1676-40DS7-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AL1676-40DS7-13
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AL1676-40DS7-13
IC LED DRIVER OFFL 4A 7SO

IC LED DRIVER OFFL 4A 7SO

Supplier's Site
PMIC - LED Drivers - AL1676-40DS7-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AL1676-40DS7-13
PMIC - LED Drivers AL1676-40DS7-13
IC LED DRIVER OFFLINE 4A SO-7

IC LED DRIVER OFFLINE 4A SO-7

Supplier's Site Datasheet
Led Driver, Buck, -40 To 105Deg C Rohs Compliant Diodes Inc. - 76AH4520 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Buck, -40 To 105Deg C Rohs Compliant Diodes Inc.
76AH4520
Led Driver, Buck, -40 To 105Deg C Rohs Compliant Diodes Inc. 76AH4520
LED DRIVER, BUCK, -40 TO 105DEG C ROHS COMPLIANT: YES

LED DRIVER, BUCK, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AL1676-40DS7-13 860844-AL1676-40DS7-13 AL1676-40DS7-13DITR-ND AL1676-40DS7-13 AL1676-40DS7-13 AL1676-40DS7-13 76AH4520
Product Name 4A LED Driver IC PMIC - PMIC - LED Drivers - AL1676-40DS7-13 LED Drivers LED Lighting Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Led Driver, Buck, -40 To 105Deg C Rohs Compliant Diodes Inc.
Input Voltage 8.5 to 18 volts 8.5 to 18 volts 8.5 to 18 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 7-SO
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive High Brightness LED, Current Regulator - A6260KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
8 suppliers
PMIC - LED Drivers - CAT4134HV2-T2 - Lingto Electronic Limited
Specs
Output Current 250 milliamps
View Details
LED Drivers - 1727-NCR320PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
4 suppliers
PMIC - PMIC - LED Drivers - LM3500TLX-21 - 071256-LM3500TLX-21 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 21 volts
View Details
2 suppliers