LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
IC LED DRIVER OFFL 2A 7SO Product overview: AL1676-20CS7-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1676-20CS7-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 960339-AL1676-20CS7-
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Output: 600V
Current - Output / Channel: 2A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Voltage - Supply (Min): 8.5V
Voltage - Supply (Max): 18V
Package / Case: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package: 7-SO
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): AL1697-20CS7-13; AL1676-40DS7-13; AL1676-30AS7-13;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL1676-20CS7-13DITR,
Base Product Number: AL1676
Product Status: Obsolete
LED Lighting Drivers LED Offline Driver
IC LED DRIVER OFFL 2A 7SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL1676-20CS7-13DITR-ND | 137-AL1676-20CS7-13 | 960339-AL1676-20CS7-13 | AL1676-20CS7-13 | AL1676-20CS7-13 |
| Product Name | LED Drivers | 2A LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8.5 to 18 volts | 8.5 to 18 volts | 8.5 to 18 volts | ||
| Output Voltage | 600 volts | 600 volts | |||
| Output Current | 2000 milliamps |