IC LED DRIVER OFFL PWM 2A 8SO 4K Product overview: AL1673-20CSP-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1673-20CSP-13 can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Win Source Part Number: 960338-AL1673-20CSP-
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Output: 600V
Frequency: 120kHz ~ 230kHz
Current - Output / Channel: 2A
Internal Switch(s): No
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 7V
Voltage - Supply (Max): 30V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SO-EP
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AL1673-20CSP-13DICT,
Base Product Number: AL1673
Product Status: Obsolete
LED OFFLINE DRIVER SO-8EP
LED Lighting Drivers LED Offline Driver
IC LED DRIVER OFFL PWM 2A 8SO 4K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-AL1673-20CSP-13 | AL1673-20CSP-13DITR-ND | 960338-AL1673-20CSP-13 | AL1673-20CSP-13 | AL1673-20CSP-13 | AL1673-20CSP-13 |
| Product Name | 2A LED Driver IC | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 7 to 30 volts | 7 to 30 volts | 7 to 30 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |