LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
IC LED DRIVER OFFL PWM 8SO Product overview: AL1665S-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1665S-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340356-AL1665S-13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Type: AC DC Offline Switcher
Package: Tape & Reel
Applications: LED Lighting
Standard Package: 4,000
Frequency: 150kHz
Internal Switch(s): No
Topology: Flyback, Step-Down (Buck) , Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 8.5V
Voltage - Supply (Max): 21.8V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AL1665
LED Lighting Drivers Hi-Perf Dimmable LED Controller
LED, AC/DC DRIVER, SOIC, SMD ROHS COMPLIANT: YES
IC LED DRIVER OFFL PWM 8SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | AL1665S-13DIDKR-ND | 137-AL1665S-13 | 1340356-AL1665S-13 | AL1665S-13 | 28AK5482 | AL1665S-13 | AL1665S-13 |
| Product Name | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 8.5 to 21.8 volts | 8.5 to 21.8 volts | 8.5 to 21.8 volts | ||||
| Features | RoHS Compliant | RoHS Compliant |