Manufacturer: Diodes Incorporated
Win Source Part Number: 849328-AL1663RS-13
Features: LED Driver IC Output Dimming
Package: Reel - TR
Family Name: AL1663
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AL1663RS-13DIDKR, AL1663RS-13DICT, AL1663RS-13DITR
IC LED DRIVER OFFL PWM 8SO Product overview: AL1663RS-13 from Diodes Incorporated is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AL1663RS-13 can be used for catalog matching and distributor lookup.
LED OFFLINE DRIVER SO-8
20V 150kHz Flyback,Step-down,bo
LED, AC/DC DRIVER, SOIC, SMD ROHS COMPLIANT: YES
IC LED DRIVER OFFL PWM 8SO
LED Lighting Drivers LED Offline Driver
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 849328-AL1663RS-13 | 137-AL1663RS-13 | AL1663RS-13 | AL1663RS-13 | 28AK5481 | AL1663RS-13 | AL1663RS-13 |
| Product Name | PMIC - PMIC - LED Drivers - AL1663RS-13 | LED Driver IC | PMIC - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Led, Ac/dc Driver, Soic, Smd Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 7 to 30 volts | 7 to 30 volts | 7 to 30 volts | ||||
| Output Voltage | 20 volts | 20 volts | |||||
| Number of Channels | 1 # |