Motor Driver Power MOSFET PWM TSOT-26F
Motor Driver Power MOSFET PWM TSOT-26F
IC MOTOR DRIVER 2V-6V 6TSOT26F
IC MOTOR DRIVER 2V-6V 6TSOT26F
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AH9486-WUF-7DITR-ND | AH9486-WUF-7 | AH9486-WUF-7 | AH9486-WUF-7 |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; SOT-23-6 Thin, TSOT-23-6 | |||
| Communication | PWM | PWM | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| AC Input | 2 to 6 volts |