IC MOTOR DRIVER 2.5V-16V 8MSOP Product overview: AH9481M8TR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 16V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 16V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH9481M8TR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1016364-AH9481M8TR-G
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 300mA
Voltage - Load: 2.5 V to 16 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Motor Driver Power MOSFET On/Off 8-MSOP
Motor Driver Power MOSFET On/Off 8-MSOP
IC MOTOR DRIVER 2.5V-16V 8MSOP
IC MOTOR DRIVER 2.5V-16V 8MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AH9481M8TR-G1 | 1016364-AH9481M8TR-G1 | AH9481M8TR-G1-ND | AH9481M8TR-G1 | AH9481M8TR-G1 | AH9481M8TR-G1 |
| Product Name | 2.5V 16V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AH9481M8TR-G1 | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | On/Off | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Input | 16 volts | 2 to 16 volts | 2 to 16 volts | |||
| AC Input | 2 to 16 volts | 2 to 16 volts | ||||
| Continuous Current | 0.3000 amps | 0.3000 amps | 0.3000 amps |