DIODES Incorporated 2.5V 16V SOT89 Motor Driver IC AH9282RTR-G1

Description
IC MOTOR DRIVER 2.5V-16V SOT89-5 Product overview: AH9282RTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 16V, SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 16V, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH9282RTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 2.5V-16V SOT89-5 Product overview: AH9282RTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 16V, SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 16V, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH9282RTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 16V SOT89 Motor Driver IC
744-AH9282RTR-G1
2.5V 16V SOT89 Motor Driver IC 744-AH9282RTR-G1
IC MOTOR DRIVER 2.5V-16V SOT89-5 Product overview: AH9282RTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 16V, SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 16V, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH9282RTR-G1 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 2.5V-16V SOT89-5 Product overview: AH9282RTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 16V, SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 16V, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH9282RTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - AH9282RTR-G1 - 800998-AH9282RTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - AH9282RTR-G1
800998-AH9282RTR-G1
PMIC - PMIC - Motor Drivers, Controllers - AH9282RTR-G1 800998-AH9282RTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 800998-AH9282RTR-G1 Packaging: Reel Mounting Style: SMD Applications: Fan Motor Driver Technology: CMOS, Power MOSFET Current - Output: 500mA Function: Driver - Fully Integrated, Control and Power Stage Interface: On/Off Part Status: Obsolete (End Of Life) Output Configuration: Low Side (2) Voltage - Load: 2.5V ~ 16V Motor Type - AC, DC: Brushless DC (BLDC) Supplier Device Package: SOT-89-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: SOT-89-5/6 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.5V ~ 16V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800998-AH9282RTR-G1
Packaging: Reel
Mounting Style: SMD
Applications: Fan Motor Driver
Technology: CMOS, Power MOSFET
Current - Output: 500mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Part Status: Obsolete (End Of Life)
Output Configuration: Low Side (2)
Voltage - Load: 2.5V ~ 16V
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-89-5/6
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.5V ~ 16V

Buy Now
Motor Drivers, Controllers - AH9282RTR-G1DITR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
AH9282RTR-G1DITR-ND
Motor Drivers, Controllers AH9282RTR-G1DITR-ND
Motor Driver CMOS, Power MOSFET On/Off SOT-89-5

Motor Driver CMOS, Power MOSFET On/Off SOT-89-5

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - AH9282RTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
AH9282RTR-G1
PMIC - Motor Drivers, Controllers AH9282RTR-G1
IC MOTOR DRIVER 2.5V-16V SOT89-5

IC MOTOR DRIVER 2.5V-16V SOT89-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - AH9282RTR-G1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
AH9282RTR-G1
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers AH9282RTR-G1
IC MOTOR DRIVER 2.5V-16V SOT89-5

IC MOTOR DRIVER 2.5V-16V SOT89-5

Supplier's Site
Motor Drivers, Controllers - AH9282RTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
AH9282RTR-G1
Motor Drivers, Controllers AH9282RTR-G1
Motor Driver CMOS, Power MOSFET On/Off SOT-89-5

Motor Driver CMOS, Power MOSFET On/Off SOT-89-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 744-AH9282RTR-G1 800998-AH9282RTR-G1 AH9282RTR-G1DITR-ND AH9282RTR-G1 AH9282RTR-G1 AH9282RTR-G1
Product Name 2.5V 16V SOT89 Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - AH9282RTR-G1 Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
PC-Based Bus On/Off
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
DC Input 16 volts 2 to 16 volts 2 to 16 volts
AC Input 2 to 16 volts 2 to 16 volts
Continuous Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data