Manufacturer: Diodes Incorporated
Win Source Part Number: 114574-AH9281RTR-G1
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: CMOS, Power MOSFET
Output Current: 500mA
Voltage - Load: 2.5 V to 16 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-89-5
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Motor Driver CMOS, Power MOSFET On/Off SOT-89-5
Motor Driver CMOS, Power MOSFET On/Off SOT-89-5
IC MOTOR DRIVER PAR SOT89-5 Product overview: AH9281RTR-G1 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH9281RTR-G1 can be used for catalog matching and distributor lookup.
Motor Driver CMOS, Power MOSFET On/Off SOT-89-5
IC MOTOR DRIVER PAR SOT89-5
IC MOTOR DRIVER PAR SOT89-5
IC MOTOR DRIVER PAR SOT89-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 114574-AH9281RTR-G1 | AH9281RTR-G1DICT-ND | 744-AH9281RTR-G1 | AH9281RTR-G1 | 233-AH9281RTR-G1 | AH9281RTR-G1 | AH9281RTR-G1 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - AH9281RTR-G1 | Motor Drivers, Controllers | SOT89 Motor Driver IC | Motor Drivers, Controllers | IC MOTOR DRIVER PAR SOT89-5 | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 2 to 16 volts | 2 to 16 volts | |||||
| DC Input | 2 to 16 volts | 2 to 16 volts | 16 volts | 2 volts | |||
| Continuous Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |