DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9248Z3TR-G1 AH9248Z3TR-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 198963-AH9248Z3TR-G1 Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 1.5μA Current - Output (Max): 2mA Sensing Range: ±5.5mT Trip, ±0.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92S Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 198963-AH9248Z3TR-G1 Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 1.5μA Current - Output (Max): 2mA Sensing Range: ±5.5mT Trip, ±0.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92S Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9248Z3TR-G1 - 198963-AH9248Z3TR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9248Z3TR-G1
198963-AH9248Z3TR-G1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9248Z3TR-G1 198963-AH9248Z3TR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 198963-AH9248Z3TR-G1 Packaging: AMMO PACKAGE Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 1.5μA Current - Output (Max): 2mA Sensing Range: ±5.5mT Trip, ±0.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92S Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 198963-AH9248Z3TR-G1
Packaging: AMMO PACKAGE
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 1.5μA
Current - Output (Max): 2mA
Sensing Range: ±5.5mT Trip, ±0.5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92S
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches (Solid State) - AH9248Z3TR-G1 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH9248Z3TR-G1
Switches (Solid State) AH9248Z3TR-G1
MAGNETIC SWITCH OMNIPOLAR TO92

MAGNETIC SWITCH OMNIPOLAR TO92

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH9248Z3TR-G1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH9248Z3TR-G1
MAGNETIC SWITCH OMNIPOLAR TO92

MAGNETIC SWITCH OMNIPOLAR TO92

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 198963-AH9248Z3TR-G1 AH9248Z3TR-G1 AH9248Z3TR-G1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9248Z3TR-G1 Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1323LLHLT-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
AS5304 Linear Sensor.  160-step linear incremental position sensor with ABI output - AS5304 - ams
Specs
Sensor Type Magnetic; Linear Position Sensor
Input Voltage 5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details