DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9248Z3-G1 AH9248Z3-G1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 198962-AH9248Z3-G1 Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 1.5μA Current - Output (Max): 2mA Sensing Range: ±5.5mT Trip, ±0.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92S Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 198962-AH9248Z3-G1 Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 1.5μA Current - Output (Max): 2mA Sensing Range: ±5.5mT Trip, ±0.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92S Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9248Z3-G1 - 198962-AH9248Z3-G1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9248Z3-G1
198962-AH9248Z3-G1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9248Z3-G1 198962-AH9248Z3-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 198962-AH9248Z3-G1 Packaging: Bulk Technology: Hall Effect Output Type: Open Drain Polarization: Either Current - Supply (Max): 1.5μA Current - Output (Max): 2mA Sensing Range: ±5.5mT Trip, ±0.5mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92S Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 198962-AH9248Z3-G1
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: Either
Current - Supply (Max): 1.5μA
Current - Output (Max): 2mA
Sensing Range: ±5.5mT Trip, ±0.5mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92S
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH9248Z3-G1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH9248Z3-G1
MAGNETIC SWITCH OMNIPOLAR TO92S

MAGNETIC SWITCH OMNIPOLAR TO92S

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 198962-AH9248Z3-G1 AH9248Z3-G1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9248Z3-G1 Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - TLE4966V1KHTSA1 - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
View Details
3 suppliers
Linear Hall-Effect Sensor IC With Analog Output - A1309LLHLX-RP9-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
4 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details