Manufacturer: Diodes Incorporated
Win Source Part Number: 806675-AH9247Z3-G1
Packaging: Bulk
Technology: Hall Effect
Output Type: Digital
Function: Omnipolar Switch
Test Condition: 25°C
Polarization: Either
Sensing Range: ±5.5mT Trip, ±4.5mT Release
Supplier Device Package: TO-92S
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-226-3, TO-92-3 Short Body
Current - Output (Maximum): 2mA
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Current - Supply (Maximum): 15μA
MAGNETIC SWITCH OMNIPOLAR TO92S
MAGNETIC SWITCH OMNIPOLAR TO92S
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 806675-AH9247Z3-G1 | AH9247Z3-G1 | AH9247Z3-G1 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9247Z3-G1 | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |