DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9246-W-7 AH9246-W-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016362-AH9246-W-7 Packaging: Reel - TR Features: Sleep Mode Technology: Hall Effect Output Type: Digital Polarization: Either Current - Supply (Max): 15μA Current - Output (Max): 2mA Sensing Range: ±2.7mT Trip, ±2.2mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1016362-AH9246-W-7 Packaging: Reel - TR Features: Sleep Mode Technology: Hall Effect Output Type: Digital Polarization: Either Current - Supply (Max): 15μA Current - Output (Max): 2mA Sensing Range: ±2.7mT Trip, ±2.2mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9246-W-7 - 1016362-AH9246-W-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9246-W-7
1016362-AH9246-W-7
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9246-W-7 1016362-AH9246-W-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1016362-AH9246-W-7 Packaging: Reel - TR Features: Sleep Mode Technology: Hall Effect Output Type: Digital Polarization: Either Current - Supply (Max): 15μA Current - Output (Max): 2mA Sensing Range: ±2.7mT Trip, ±2.2mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-59 Purpose: Omnipolar Switch Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1016362-AH9246-W-7
Packaging: Reel - TR
Features: Sleep Mode
Technology: Hall Effect
Output Type: Digital
Polarization: Either
Current - Supply (Max): 15μA
Current - Output (Max): 2mA
Sensing Range: ±2.7mT Trip, ±2.2mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-59
Purpose: Omnipolar Switch
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches (Solid State) - AH9246-W-7 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
AH9246-W-7
Switches (Solid State) AH9246-W-7
MAGNETIC SWITCH OMNIPOL SC59-3

MAGNETIC SWITCH OMNIPOL SC59-3

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
AH9246-W-7
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) AH9246-W-7
MAGNETIC SWITCH OMNIPOL SC59-3

MAGNETIC SWITCH OMNIPOL SC59-3

Supplier's Site
Hall Effect Sw, Omnipolar, 18G, Sc-59-3 Rohs Compliant Diodes Inc. - 64AH2547 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sw, Omnipolar, 18G, Sc-59-3 Rohs Compliant Diodes Inc.
64AH2547
Hall Effect Sw, Omnipolar, 18G, Sc-59-3 Rohs Compliant Diodes Inc. 64AH2547
HALL EFFECT SW, OMNIPOLAR, 18G, SC-59-3 ROHS COMPLIANT: YES

HALL EFFECT SW, OMNIPOLAR, 18G, SC-59-3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips Sensor Chips
Product Number 1016362-AH9246-W-7 AH9246-W-7 AH9246-W-7 64AH2547
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AH9246-W-7 Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State) Hall Effect Sw, Omnipolar, 18G, Sc-59-3 Rohs Compliant Diodes Inc.
Sensor Type Magnetic Magnetic Magnetic
Package / Mounting SC-59 Surface Mount
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1321LLHLT - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 4.5 to 5.5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 24 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Box
Input Voltage 4.8 to 24 volts
View Details