The AH9246-P-B is an ultra high sensitivity micropower omnipolar Hall-effect switch with an integrated pull-up resistor, designed for battery-powered applications. It operates from 2.5V to 5.5V and switches on with either magnetic pole, with a typical average supply current of 8µA at 3V and 4µA during sleep mode. The device is packaged in a TO92S case, rated for operation from -40°C to +85°C, and meets ESD (HBM) protection of 5000V. It is RoHS compliant and halogen- and antimony-free.
Win Source Part Number: 959250-AH9246-P-B
Category: Sensors, Transducers>Magnetic
Features: Sleep Mode
Package: Bulk
Standard Package: 1,000
Technology: Hall Effect
Output Type: Digital
Function: Omnipolar Switch
Test Condition: -40°C ~ 85°C
Polarization: North Pole, South Pole
Current - Supply (Max): 15µA
Current - Output (Max): 2mA
Sensing Range: ±2.7mT Trip, ±2.2mT Release
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92S
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: AH9246-P-BDI
Base Product Number: AH9246
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 959250-AH9246-P-B |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |