Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007340-AH922Z3-G1
Packaging: Bulk
Mounting: SMD (SMT)
Polarity: South Pole
Number of Pins: 3
Output Current: 25 mA
Sensing Method: Hall Effect
Categories: OEM Parts(A-B)
Case / Package: TO-226-3
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 25 mA
Max Supply Current: 5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1007340-AH922Z3-G1 |
| Product Name | OEM Parts - OEM Parts (A - B) - AH922Z3-G1 |