Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117667-AH922NTR-G1
Packaging: Tape & Reel (TR)
Contact Plating: Tin
Polarity: South Pole
Operating Supply Voltage: 12 V
Output Current: 25 mA
Sensing Method: Hall Effect
Categories: Custom Parts
Case / Package: TO-236-3
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 25 mA
Max Operating Temperature: 125 °C
Max Supply Current: 5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1117667-AH922NTR-G1 |
| Product Name | Custom Parts - Custom Parts (0 - A) - AH922NTR-G1 |