Win Source Part Number: 1338823-AH8503-FDC-7
Category: Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
Features: Sleep Mode
Package: Tape & Reel
Standard Package: 3,000
Technology: Hall Effect
Output Type: Analog Voltage
Current - Supply (Max): 1.5mA
Current - Output (Max): 10mA
Axis: Single
Sensing Range: ±40mT
Resolution: 8 b
Voltage - Supply: 1.6V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 6-UDFN Exposed Pad
Supplier Device Package: U-DFN2020-6 (Type C)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: AH8503
SENSOR HALL ANALOG 6UDFN
SENSOR HALL ANALOG 6UDFN
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1338823-AH8503-FDC-7 | AH8503-FDC-7 | AH8503-FDC-7 |
| Product Name | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |