DIODES Incorporated Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH8502-FDC-7 AH8502-FDC-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802656-AH8502-FDC-7 Packaging: Reel Mounting Style: Surface Mount Features: Sleep Mode Technology: Hall Effect Output Type: Analog Voltage Axis: Single Sensing Range: ±43mT Resolution: 8 b Supplier Device Package: U-DFN2020-6 (Type C) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 10mA Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.6V ~ 3.6V Current - Supply (Maximum): 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802656-AH8502-FDC-7 Packaging: Reel Mounting Style: Surface Mount Features: Sleep Mode Technology: Hall Effect Output Type: Analog Voltage Axis: Single Sensing Range: ±43mT Resolution: 8 b Supplier Device Package: U-DFN2020-6 (Type C) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 10mA Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.6V ~ 3.6V Current - Supply (Maximum): 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH8502-FDC-7 - 802656-AH8502-FDC-7 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH8502-FDC-7
802656-AH8502-FDC-7
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH8502-FDC-7 802656-AH8502-FDC-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802656-AH8502-FDC-7 Packaging: Reel Mounting Style: Surface Mount Features: Sleep Mode Technology: Hall Effect Output Type: Analog Voltage Axis: Single Sensing Range: ±43mT Resolution: 8 b Supplier Device Package: U-DFN2020-6 (Type C) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UDFN Exposed Pad Current - Output (Maximum): 10mA Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.6V ~ 3.6V Current - Supply (Maximum): 1.5mA

Manufacturer: Diodes Incorporated
Win Source Part Number: 802656-AH8502-FDC-7
Packaging: Reel
Mounting Style: Surface Mount
Features: Sleep Mode
Technology: Hall Effect
Output Type: Analog Voltage
Axis: Single
Sensing Range: ±43mT
Resolution: 8 b
Supplier Device Package: U-DFN2020-6 (Type C)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UDFN Exposed Pad
Current - Output (Maximum): 10mA
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.6V ~ 3.6V
Current - Supply (Maximum): 1.5mA

Buy Now
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - AH8502-FDC-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs)
AH8502-FDC-7
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) AH8502-FDC-7
SENSOR HALL ANALOG 6UDFN

SENSOR HALL ANALOG 6UDFN

Supplier's Site
Linear, Compass (ICs) - AH8502-FDC-7 - ODG (Origin Data Global)
Shenzhen, China
Linear, Compass (ICs)
AH8502-FDC-7
Linear, Compass (ICs) AH8502-FDC-7
SENSOR HALL ANALOG 6UDFN

SENSOR HALL ANALOG 6UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 802656-AH8502-FDC-7 AH8502-FDC-7 AH8502-FDC-7
Product Name Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH8502-FDC-7 Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) Linear, Compass (ICs)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data