Manufacturer: Diodes Incorporated
Win Source Part Number: 009614-AH5794-WU-7
Packaging: Reel - TR
Applications: Fan Motor Driver
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 500mA
Voltage - Load: 1.8 V to 6 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: TSOT-26
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 1.8 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
IC MOTOR DRIVER ON/OFF TSOT26 Product overview: AH5794-WU-7 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH5794-WU-7 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET On/Off TSOT-23
Motor Driver Power MOSFET On/Off TSOT-23
Motor Driver Power MOSFET On/Off TSOT-26
IC MOTOR DRIVER ON/OFF TSOT26
IC MOTOR DRIVER ON/OFF TSOT26
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 009614-AH5794-WU-7 | 744-AH5794-WU-7 | AH5794-WU-7DICT-ND | AH5794-WU-7 | AH5794-WU-7 | AH5794-WU-7 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - AH5794-WU-7 | Motor Driver IC | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| AC Input | 2 to 6 volts | 2 to 6 volts | ||||
| DC Input | 2 to 6 volts | 6 volts | 2 to 6 volts | |||
| Continuous Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| PC-Based Bus | On/Off |