Manufacturer: Diodes Incorporated
Win Source Part Number: 009612-AH5792-ZG-7
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 148mA
Voltage - Load: 1.8 V to 5 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: SOT-553
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 1.8 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Motor Driver Power MOSFET On/Off SOT-553
Motor Driver Power MOSFET On/Off SOT-553
IC MOTOR DRIVER 1.8V-5V SOT553 Product overview: AH5792-ZG-7 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8V, 5V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH5792-ZG-7 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET On/Off SOT-553
IC MOTOR DRIVER 1.8V-5V SOT553
IC MOTOR DRIVER 1.8V-5V SOT553
IC MOTOR DRIVER ON/OFF SOT553
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | DC Motor Drives |
| Product Number | 009612-AH5792-ZG-7 | AH5792-ZG-7DITR-ND | 744-AH5792-ZG-7 | AH5792-ZG-7 | AH5792-ZG-7 | AH5792-ZG-7 | 233-AH5792-ZG-7 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - AH5792-ZG-7 | Motor Drivers, Controllers | 1.8V 5V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | IC MOTOR DRIVER ON/OFF SOT553 |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| AC Input | 2 to 5 volts | 2 to 5 volts | |||||
| DC Input | 2 to 5 volts | 2 to 5 volts | 5 volts | 2 volts | |||
| Continuous Current | 0.1480 amps | 0.1480 amps | 0.1480 amps | 0.1480 amps | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |