Motor Driver Power MOSFET On/Off SOT-89-5
IC MOTOR DRIVER 1.8V-5V SOT89-5 Product overview: AH5792-YG-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5V, SOT89. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1.8V, 5V, SOT89, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH5792-YG-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 009611-AH5792-YG-13
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 148mA
Voltage - Load: 1.8 V to 5 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TA)
Case / Package: SOT-89-5
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 1.8 V to 5 V
Alternative Parts (Cross-Reference): A1174EEWLT-P;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Motor Driver Power MOSFET On/Off SOT-89-5
IC MOTOR DRIVER 1.8V-5V SOT89-5
IC MOTOR DRIVER 1.8V-5V SOT89-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AH5792-YG-13DITR-ND | 744-AH5792-YG-13 | 009611-AH5792-YG-13 | AH5792-YG-13 | AH5792-YG-13 | AH5792-YG-13 |
| Product Name | Motor Drivers, Controllers | 1.8V 5V SOT89 Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AH5792-YG-13 | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; SOT-89-5/6 | |||||
| Communication | On/Off | On/Off | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| AC Input | 2 to 5 volts | 2 to 5 volts |