DIODES Incorporated PMIC - PMIC - Motor Drivers, Controllers - AH5775-P-B AH5775-P-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804579-AH5775-P-B Packaging: Bulk Mounting Style: Through Hole Applications: Fan Motor Driver Technology: Power MOSFET Current - Output: 300mA Function: Driver - Fully Integrated, Control and Power Stage Interface: On/Off Output Configuration: Half Bridge (2) Voltage - Load: 2.5V ~ 18V Motor Type - AC, DC: Brushless DC (BLDC) Supplier Device Package: TO-94 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 4-SIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 804579-AH5775-P-B Packaging: Bulk Mounting Style: Through Hole Applications: Fan Motor Driver Technology: Power MOSFET Current - Output: 300mA Function: Driver - Fully Integrated, Control and Power Stage Interface: On/Off Output Configuration: Half Bridge (2) Voltage - Load: 2.5V ~ 18V Motor Type - AC, DC: Brushless DC (BLDC) Supplier Device Package: TO-94 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 4-SIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - AH5775-P-B - 804579-AH5775-P-B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - AH5775-P-B
804579-AH5775-P-B
PMIC - PMIC - Motor Drivers, Controllers - AH5775-P-B 804579-AH5775-P-B
Manufacturer: Diodes Incorporated Win Source Part Number: 804579-AH5775-P-B Packaging: Bulk Mounting Style: Through Hole Applications: Fan Motor Driver Technology: Power MOSFET Current - Output: 300mA Function: Driver - Fully Integrated, Control and Power Stage Interface: On/Off Output Configuration: Half Bridge (2) Voltage - Load: 2.5V ~ 18V Motor Type - AC, DC: Brushless DC (BLDC) Supplier Device Package: TO-94 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 4-SIP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 18V

Manufacturer: Diodes Incorporated
Win Source Part Number: 804579-AH5775-P-B
Packaging: Bulk
Mounting Style: Through Hole
Applications: Fan Motor Driver
Technology: Power MOSFET
Current - Output: 300mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Output Configuration: Half Bridge (2)
Voltage - Load: 2.5V ~ 18V
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: TO-94
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 4-SIP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 18V

Buy Now
2.5V 18V Motor Driver IC - 744-AH5775-P-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5V 18V Motor Driver IC
744-AH5775-P-B
2.5V 18V Motor Driver IC 744-AH5775-P-B
IC MOTOR DRIVER 2.5V-18V TO94 Product overview: AH5775-P-B from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH5775-P-B can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 2.5V-18V TO94 Product overview: AH5775-P-B from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH5775-P-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - AH5775-P-BDI-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
AH5775-P-BDI-ND
Motor Drivers, Controllers AH5775-P-BDI-ND
Motor Driver Power MOSFET On/Off TO-94

Motor Driver Power MOSFET On/Off TO-94

Buy Now Datasheet
Motor Drivers, Controllers - AH5775-P-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
AH5775-P-B
Motor Drivers, Controllers AH5775-P-B
Motor Driver Power MOSFET On/Off TO-94

Motor Driver Power MOSFET On/Off TO-94

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - AH5775-P-B - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
AH5775-P-B
PMIC - Motor Drivers, Controllers AH5775-P-B
IC MOTOR DRIVER 2.5V-18V TO94

IC MOTOR DRIVER 2.5V-18V TO94

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - AH5775-P-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
AH5775-P-B
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers AH5775-P-B
IC MOTOR DRIVER 2.5V-18V TO94

IC MOTOR DRIVER 2.5V-18V TO94

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number 804579-AH5775-P-B 744-AH5775-P-B AH5775-P-BDI-ND AH5775-P-B AH5775-P-B AH5775-P-B
Product Name PMIC - PMIC - Motor Drivers, Controllers - AH5775-P-B 2.5V 18V Motor Driver IC Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 2 to 18 volts 2 to 18 volts
DC Input 2 to 18 volts 18 volts 2 to 18 volts
Continuous Current 0.3000 amps 0.3000 amps 0.3000 amps
PC-Based Bus On/Off
Unlock Full Specs
to access all available technical data