DIODES Incorporated Motor Drivers, Controllers AH5773-MP-13

Description
Motor Driver Power MOSFET PWM 8-MSOP-EP
Request a Quote Datasheet
Description
Motor Driver Power MOSFET PWM 8-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - AH5773-MP-13-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
AH5773-MP-13-ND
Motor Drivers, Controllers AH5773-MP-13-ND
Motor Driver Power MOSFET PWM 8-MSOP-EP

Motor Driver Power MOSFET PWM 8-MSOP-EP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - AH5773-MP-13 - 1016360-AH5773-MP-13 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - AH5773-MP-13
1016360-AH5773-MP-13
PMIC - PMIC - Motor Drivers, Controllers - AH5773-MP-13 1016360-AH5773-MP-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1016360-AH5773-MP-13 Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Output Current: 1A Voltage - Load: 2.4 V to 18 V Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-MSOP-EP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.4 V to 18 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1016360-AH5773-MP-13
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1A
Voltage - Load: 2.4 V to 18 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-MSOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.4 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Motor Driver IC
744-AH5773-MP-13
Motor Driver IC 744-AH5773-MP-13
IC HALL AIO 1 PHASE 8MSOP Product overview: AH5773-MP-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH5773-MP-13 can be used for catalog matching and distributor lookup.

IC HALL AIO 1 PHASE 8MSOP Product overview: AH5773-MP-13 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH5773-MP-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - AH5773-MP-13 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
AH5773-MP-13
PMIC - Motor Drivers, Controllers AH5773-MP-13
IC HALL AIO 1 PHASE 8MSOP

IC HALL AIO 1 PHASE 8MSOP

Supplier's Site Datasheet
Motor Drivers, Controllers - AH5773-MP-13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
AH5773-MP-13
Motor Drivers, Controllers AH5773-MP-13
Motor Driver Power MOSFET PWM 8-MSOP-EP

Motor Driver Power MOSFET PWM 8-MSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - AH5773-MP-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
AH5773-MP-13
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers AH5773-MP-13
IC HALL AIO 1 PHASE 8MSOP

IC HALL AIO 1 PHASE 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number AH5773-MP-13-ND 1016360-AH5773-MP-13 744-AH5773-MP-13 AH5773-MP-13 AH5773-MP-13 AH5773-MP-13
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - AH5773-MP-13 Motor Driver IC PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
Communication PWM PWM
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 2 to 18 volts 2 to 18 volts
Unlock Full Specs
to access all available technical data