IC MOTOR DVR 1PH W/HALL 6UDFN Product overview: AH5773-FDC-7 from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH5773-FDC-7 can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM U-DFN2030-6 (Type C)
Motor Driver Power MOSFET PWM U-DFN2030-6 (Type C)
Manufacturer: Diodes Incorporated
Win Source Part Number: 860793-AH5773-FDC-7
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET PWM U-DFN2030-6 (Type C)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AH5773
Categories: Integrated Circuits (ICs)
Case / Package: U-DFN2030-6 (Type C)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AH5773-FDC-7DICT, AH5773-FDC-7DIDKR, AH5773-FDC-7DITR, AH5773-FDC-7DI
IC MOTOR DVR 1PH W/HALL 6UDFN
Motor Driver Power MOSFET PWM U-DFN2030-6 (Type C)
IC MOTOR DVR 1PH W/HALL 6UDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-AH5773-FDC-7 | AH5773-FDC-7DICT-ND | 860793-AH5773-FDC-7 | AH5773-FDC-7 | AH5773-FDC-7 | AH5773-FDC-7 |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - AH5773-FDC-7 | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 18 volts | 2 to 18 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 6-UDFN Exposed Pad |