The AH5771-PG-B is a single-phase Hall effect latch smart fan motor controller designed for brushless DC motor applications. It features an integrated Hall sensor, a built-in amplifier for Hall voltage, and a full bridge driver for current load management. The device operates within a supply voltage range of 2.5V to 15V and is capable of handling peak output currents of up to 400mA. It includes rotor lock protection with automatic self-restart functionality to prevent damage when the rotor is blocked. The AH5771-PG-B is housed in a low-profile SIP-4L package and is compliant with RoHS standards, utilizing a "Green" molding compound. It operates effectively across a temperature range of -40°C to 100°C, making it suitable for various environmental conditions. The device simplifies circuit design by eliminating the need for external timing capacitors, thus reducing the number of external components required.
Motor Driver Power MOSFET On/Off 4-SIP
Motor Driver Power MOSFET On/Off 4-SIP
IC MOTOR DRIVER 2.5V-15V 4SIP Product overview: AH5771-PG-B from Diodes Incorporated is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2.5V, 15V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-AH5771-PG-B can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1142999-AH5771-PG-B
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C (TA)
Package: 4-SIP
Applications: Fan Motor Driver
Technology: Power MOSFET
Operating Supply Voltage: 2.5 V ~ 15 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off
Output Configuration: Half Bridge (2)
Output Current: 400mA
Voltage - Load: 2.5 V ~ 15 V
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: AH5771
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.diodes.com
Manufacturer Package: 4-SIP
Alternative Parts (Cross-Reference): AH5772-P-B;
Introduction Date: December 04, 2008
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 2.5V-15V 4SIP
IC MOTOR DRIVER 2.5V-15V 4SIP
Motor Driver Power MOSFET On/Off 4-SIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | AH5771-PG-BDI-ND | 744-AH5771-PG-B | 1142999-AH5771-PG-B | AH5771-PG-B | AH5771-PG-B | AH5771-PG-B |
| Product Name | Motor Drivers, Controllers | 2.5V 15V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - AH5771-PG-B | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 4-SSIP | |||||
| Communication | On/Off | On/Off | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| AC Input | 2 to 15 volts | 2 to 15 volts |