Manufacturer: Diodes Incorporated
Win Source Part Number: 801278-AH49HZ3-G1
Packaging: Reel
Mounting Style: Through Hole
Technology: Hall Effect
Output Type: Analog Voltage
Axis: Single
Sensing Range: ±300mT
Supplier Device Package: TO-92S
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: TO-226-3, TO-92-3 Short Body
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 8V
Current - Supply (Maximum): 3.2mA
SENSOR HALL EFFECT ANALOG TO92S
SENSOR HALL EFFECT ANALOG TO92S
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 801278-AH49HZ3-G1 | AH49HZ3-G1 | AH49HZ3-G1 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH49HZ3-G1 | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |