Manufacturer: Diodes Incorporated
Win Source Part Number: 1016358-AH49HNTR-G1
Packaging: Reel - TR
Type: Linear
Technology: Hall Effect
Output Type: Analog Voltage
Current - Supply (Max): 3.2mA
Axis: Single
Sensing Range: ±300mT
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Supply Voltage - Operating: 3 V to 8 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
SENSOR HALL ANALOG SOT23-3
SENSOR HALL ANALOG SOT23-3
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 1016358-AH49HNTR-G1 | AH49HNTR-G1 | AH49HNTR-G1 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AH49HNTR-G1 | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |